TVS DIODE 3.3VWM 26VC SOT23-3
TVS DIODE 3.3VWM 26VC SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-S23CC03CT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 350 watts |
| VC | 26 volts |