DIODE STANDARD 1000V 1A DFLAT
Diode Standard 1000V 1A Surface Mount D-Flat
DIODE GEN PURP 1KV 1A DFLAT
Manufacturer: Diodes Incorporated
Win Source Part Number: 801846-S1MDF-13
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: D-Flat
Manufacturer Package: 2-SMD, Flat Lead
Voltage - DC Reverse (Vr) (Maximum): 1000V
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A
Current - Reverse Leakage at Vr: 5μA at 1000V
Capacitance at Vr, F: 6pF at 4V, 1MHz
DIODE GEN PURP 1KV 1A DFLAT Product overview: S1MDF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1MDF-13 can be used for catalog matching and distributor lookup.
Rectifiers Standard Recovery Rectifier
DIODE GEN PURP 1KV 1A DFLAT
DIODE GEN PURP 1KV 1A DFLAT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 31-S1MDF-13DKR-ND | 801846-S1MDF-13 | 280-S1MDF-13 | S1MDF-13 | S1MDF-13 | S1MDF-13 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - S1MDF-13 | 1KV 1A Diode and Rectifier | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 1000 volts | 1000 volts |