Manufacturer: Vishay
Win Source Part Number: 1093610-S2B-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 1μA @ 100V
Capacitance @ Vr, F: 16pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive
DIODE 1.5 A, 100 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: S2B-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2B-E3/52T can be used for catalog matching and distributor lookup.
Diode Standard 100V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 100V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 100V 1.5A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 100V 1.5A DO214AA
DIODE GEN PURP 100V 1.5A DO214AA
STANDARD DIODE, 1.5A, 100V DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1.5A; Diode Configuration:Single
DIODE, STANDARD, 1.5A, 100V, SMD; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1.5A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 1093610-S2B-E3/52T | 280-S2B-E3/52T | S2B-E3/52TGIDKR-ND | S2B-E3/52T | S2B-E3/52T | S2B-E3/52T | 77K8242 | 78Y9552 |
| Product Name | Diodes, Rectifiers - Single - S2B-E3/52T | 1.5 A 100 V Diode and Rectifier | Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 1.5A, 100V Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay | Diode, Standard, 1.5A, 100V, Smd; Repetitive Reverse Voltage Vrrm Max Vishay |
| Diode Type | Standard | |||||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | 1.15 volts | 1.15 volts | |||
| VR | 100 volts | 100 volts | 100 volts | |||||
| IR | 1.00E-3 mA | 1.00E-3 mA | ||||||
| trr | 2000 ns | 2000 ns | 2000 ns |