Vishay Intertechnology, Inc. Single Diodes S1PGHM3/84A

Description
Diode Standard 400V 1A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Diode Standard 400V 1A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S1PGHM3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1PGHM3/84AGITR-ND
Single Diodes S1PGHM3/84AGITR-ND
Diode Standard 400V 1A Surface Mount DO-220AA (SMP)

Diode Standard 400V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - S1PGHM3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1PGHM3/84AGIDKR-ND
Single Diodes S1PGHM3/84AGIDKR-ND
Diode Standard 400V 1A Surface Mount DO-220AA (SMP)

Diode Standard 400V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - S1PGHM3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1PGHM3/84AGICT-ND
Single Diodes S1PGHM3/84AGICT-ND
Diode Standard 400V 1A Surface Mount DO-220AA (SMP)

Diode Standard 400V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Diodes, Rectifiers - Single - S1PGHM3/84A - 892827-S1PGHM3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1PGHM3/84A
892827-S1PGHM3/84A
Diodes, Rectifiers - Single - S1PGHM3/84A 892827-S1PGHM3/84A
Manufacturer: Vishay Win Source Part Number: 892827-S1PGHM3/84A Series: eSMP® Features: Diode Standard 400 V 1A Surface Mount DO-220AA (SMP) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-220AA Package: Reel - TR Mounting: Surface Mount Family Name: S1P Categories: Discrete Semiconductor Products Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: S1PGHM3/84AGITR, S1PGHM3/84A-ND, S1PGHM3/84AGIDKR, S1PGHM3/84AGICT

Manufacturer: Vishay
Win Source Part Number: 892827-S1PGHM3/84A
Series: eSMP®
Features: Diode Standard 400 V 1A Surface Mount DO-220AA (SMP)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-220AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: S1P
Categories: Discrete Semiconductor Products
Case / Package: DO-220AA (SMP)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: S1PGHM3/84AGITR, S1PGHM3/84A-ND, S1PGHM3/84AGIDKR, S1PGHM3/84AGICT

Buy Now Datasheet
SMD Diode and Rectifier - 280-S1PGHM3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Diode and Rectifier
280-S1PGHM3/84A
SMD Diode and Rectifier 280-S1PGHM3/84A
S1PB thru S1PM High Current Density Surface Mount Glass Passivated Rectifiers Product overview: S1PGHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1PGHM3/84A can be used for catalog matching and distributor lookup.

S1PB thru S1PM High Current Density Surface Mount Glass Passivated Rectifiers Product overview: S1PGHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1PGHM3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
S1PGHM3/84A
Rectifiers S1PGHM3/84A
Rectifiers 400volt 1.0amp

Rectifiers 400volt 1.0amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1PGHM3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1PGHM3/84A
Discrete Semiconductor Products - Diodes - Rectifiers S1PGHM3/84A
DIODE GEN PURP 400V 1A DO220AA

DIODE GEN PURP 400V 1A DO220AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number S1PGHM3/84AGITR-ND 892827-S1PGHM3/84A 280-S1PGHM3/84A S1PGHM3/84A S1PGHM3/84A
Product Name Single Diodes Diodes, Rectifiers - Single - S1PGHM3/84A SMD Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Diode Standard 400 V 1A Surface Mount DO-220AA (SMP)
Package Tape and Reel DO-220AA-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data