Win Source Part Number: 1368133-S1K-E3/5AT
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Base Product Number: S1K
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 1.8 µs
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Diode Switching 800V 1A 2-Pin SMA T/R Product overview: S1K-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1K-E3/5AT can be used for catalog matching and distributor lookup.
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 800V 1A DO214AC
Rectifiers 1.0 Amp 800 Volt 30A IFSM @ 8.3ms
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1368133-S1K-E3/5AT | 280-S1K-E3/5AT | S1K-E3/5ATGITR-ND | S1K-E3/5AT | S1K-E3/5AT |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 800V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| VF | 1.1 volts | 1.1 volts | |||
| VR | 800 volts | ||||
| IR | 0.0050 mA | ||||
| trr | 1800 ns | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |