Manufacturer: Vishay
Win Source Part Number: 063086-S2D-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 1μA @ 200V
Capacitance @ Vr, F: 16pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
1.5A 200V SMB Rectifier Diode, Surface Mount Product overview: S2D-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2D-E3/52T can be used for catalog matching and distributor lookup.
Diode Standard 200V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 200V 1.5A Surface Mount DO-214AA (SMB)
RECTIFIER, STD, 1.5A, 200V, DO-214AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1.5A; Diode Configuration:Single
DIODE GEN PURP 200V 1.5A DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 063086-S2D-E3/52T | 280-S2D-E3/52T | S2D-E3/52TGITR-ND | 43X2901 | S2D-E3/52T | S2D-E3/52T |
| Product Name | Diodes, Rectifiers - Single - S2D-E3/52T | SMD 1.5A 200V Diode and Rectifier | Single Diodes | Rectifier, Std, 1.5A, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | |||
| VR | 200 volts | |||||
| IR | 1.00E-3 mA | |||||
| trr | 2000 ns | 2000 ns |