1.5A 600V Rectifier Diode, SMB, Surface Mount Product overview: S2J-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2J-E3/52T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 095260-S2J-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 1μA @ 600V
Capacitance @ Vr, F: 16pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Diode Standard 600V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 600V 1.5A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 600V 1.5A DO214AA
STANDARD DIODE, 1.5A, 600V DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1.5A; Diode Configuration:Single
STANDARD DIODE, 1.5A, 600V DO-214AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1.5A; Diode Configuration:Single
DIODE GEN PURP 600V 1.5A DO214AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | 280-S2J-E3/52T | 095260-S2J-E3/52T | S2J-E3/52TGITR-ND | S2J-E3/52T | S2J-E3/52T | 77K8273 | S2J-E3/52T |
| Product Name | SMD 1.5A 600V Diode and Rectifier | Diodes, Rectifiers - Single - S2J-E3/52T | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Standard Diode, 1.5A, 600V Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay | Single Diodes |
| Package | Tape and Reel | SMB | DO-214AA-2 | SMB; DO-214AA, SMB | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 1.5 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Diode Type | Standard |