DIODES Incorporated 800V 1.5A Diode and Rectifier S2KA-13-F

Description
DIODE GEN PURP 800V 1.5A SMA Product overview: S2KA-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2KA-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 800V 1.5A SMA Product overview: S2KA-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2KA-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 1.5A Diode and Rectifier - 280-S2KA-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1.5A Diode and Rectifier
280-S2KA-13-F
800V 1.5A Diode and Rectifier 280-S2KA-13-F
DIODE GEN PURP 800V 1.5A SMA Product overview: S2KA-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2KA-13-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 1.5A SMA Product overview: S2KA-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2KA-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - S2KA-13-F - 800499-S2KA-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S2KA-13-F
800499-S2KA-13-F
Diodes, Rectifiers - Single - S2KA-13-F 800499-S2KA-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 800499-S2KA-13-F Packaging: Reel Mounting Style: SMD Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1.5A Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: SMA Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 800V Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.15V at 1.5A Current - Reverse Leakage at Vr: 5μA at 800V Capacitance at Vr, F: 20pF at 4V, 1MHz Part Number Series: S2K

Manufacturer: Diodes Incorporated
Win Source Part Number: 800499-S2KA-13-F
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1.5A
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: SMA
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.15V at 1.5A
Current - Reverse Leakage at Vr: 5μA at 800V
Capacitance at Vr, F: 20pF at 4V, 1MHz
Part Number Series: S2K

Buy Now
Single Diodes - 31-S2KA-13-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-S2KA-13-FCT-ND
Single Diodes 31-S2KA-13-FCT-ND
Diode Standard 800V 1.5A Surface Mount SMA

Diode Standard 800V 1.5A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 31-S2KA-13-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-S2KA-13-FTR-ND
Single Diodes 31-S2KA-13-FTR-ND
Diode Standard 800V 1.5A Surface Mount SMA

Diode Standard 800V 1.5A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 31-S2KA-13-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-S2KA-13-FDKR-ND
Single Diodes 31-S2KA-13-FDKR-ND
Diode Standard 800V 1.5A Surface Mount SMA

Diode Standard 800V 1.5A Surface Mount SMA

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
S2KA-13-F
Rectifiers S2KA-13-F
Rectifiers 1.5A 800V

Rectifiers 1.5A 800V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S2KA-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S2KA-13-F
Discrete Semiconductor Products - Diodes - Rectifiers S2KA-13-F
DIODE GEN PURP 800V 1.5A SMA

DIODE GEN PURP 800V 1.5A SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-S2KA-13-F 800499-S2KA-13-F 31-S2KA-13-FCT-ND S2KA-13-F S2KA-13-F
Product Name 800V 1.5A Diode and Rectifier Diodes, Rectifiers - Single - S2KA-13-F Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMA
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data