DIODE SMA 1800V 1A 150C Product overview: S1X from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1X can be used for catalog matching and distributor lookup.
DIODE STANDARD 1800V 1A DO214AC
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1245018-S1X
Manufacturer Homepage: www.diotec.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes |
| Product Number | 280-S1X | 4878-S1XTR-ND | 1245018-S1X |
| Product Name | 1800V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - S1X |
| Package | Tape & Reel (TR) |