Vishay Precision Group 1kV 1A Diode and Rectifier S1M-E3/5AT

Description
1kV 1A SMA Switching Diode Product overview: S1M-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1M-E3/5AT can be used for catalog matching and distributor lookup.
Request a Quote
Description
1kV 1A SMA Switching Diode Product overview: S1M-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1M-E3/5AT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener Diode Microsmf DO-219AC from Vishay, specifically part number 84AC2955, features a low profile package suitable for automated placement. It is designed for general-purpose rectification in applications such as power supplies, inverters, converters, and freewheeling diodes across consumer, automotive, and telecommunication sectors. The diode has a maximum average forward rectified current of 1.0 A and offers various reverse voltage ratings ranging from 50 V to 1000 V. It exhibits low forward voltage drop (1.1 V) and low leakage current (1.0 OºA at 25 °C). The device is AEC-Q101 qualified, ensuring reliability in automotive applications, and is RoHS compliant. Its thermal characteristics include a maximum junction temperature of 150 °C and a thermal resistance from junction to ambient of 75 °C/W. The diode is suitable for high surge current applications, with a peak forward surge current rating of up to 40 A.

Datasheet Summary
Powered by GS/AI

The Zener Diode Microsmf DO-219AC from Vishay, specifically part number 84AC2955, features a low profile package suitable for automated placement. It is designed for general-purpose rectification in applications such as power supplies, inverters, converters, and freewheeling diodes across consumer, automotive, and telecommunication sectors. The diode has a maximum average forward rectified current of 1.0 A and offers various reverse voltage ratings ranging from 50 V to 1000 V. It exhibits low forward voltage drop (1.1 V) and low leakage current (1.0 OºA at 25 °C). The device is AEC-Q101 qualified, ensuring reliability in automotive applications, and is RoHS compliant. Its thermal characteristics include a maximum junction temperature of 150 °C and a thermal resistance from junction to ambient of 75 °C/W. The diode is suitable for high surge current applications, with a peak forward surge current rating of up to 40 A.

Suppliers

Company
Product
Description
Supplier Links
1kV 1A Diode and Rectifier - 280-S1M-E3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1kV 1A Diode and Rectifier
280-S1M-E3/5AT
1kV 1A Diode and Rectifier 280-S1M-E3/5AT
1kV 1A SMA Switching Diode Product overview: S1M-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1M-E3/5AT can be used for catalog matching and distributor lookup.

1kV 1A SMA Switching Diode Product overview: S1M-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1M-E3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - S1M-E3/5AT - 027753-S1M-E3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1M-E3/5AT
027753-S1M-E3/5AT
Diodes, Rectifiers - Single - S1M-E3/5AT 027753-S1M-E3/5AT
Manufacturer: Vishay Win Source Part Number: 027753-S1M-E3/5AT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 1.8μs Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: S1M Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): S1M; FM407; Introduction Date: June 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Automotive, Consumer Electronics, Communications & Networking, Commercial

Manufacturer: Vishay
Win Source Part Number: 027753-S1M-E3/5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.8μs
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: S1M
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): S1M; FM407;
Introduction Date: June 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automotive, Consumer Electronics, Communications & Networking, Commercial

Buy Now Datasheet
Single Diodes - S1M-E3/5ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1M-E3/5ATGITR-ND
Single Diodes S1M-E3/5ATGITR-ND
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1M-E3/5ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1M-E3/5ATGIDKR-ND
Single Diodes S1M-E3/5ATGIDKR-ND
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1M-E3/5ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1M-E3/5ATGICT-ND
Single Diodes S1M-E3/5ATGICT-ND
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7001268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001268
Schottky Diodes & Rectifiers 7001268
Diode Standard Rectifier 1A 1KV SMA

Diode Standard Rectifier 1A 1KV SMA

Supplier's Site
Schottky Diodes & Rectifiers - 7001268P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001268P
Schottky Diodes & Rectifiers 7001268P
Diode Standard Rectifier 1A 1KV SMA

Diode Standard Rectifier 1A 1KV SMA

Supplier's Site
Schottky Diodes & Rectifiers - 9189666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189666
Schottky Diodes & Rectifiers 9189666
Diode Standard Rectifier 1A 1KV SMA

Diode Standard Rectifier 1A 1KV SMA

Supplier's Site
Single Diodes - S1M-E3/5AT - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S1M-E3/5AT
Single Diodes S1M-E3/5AT
DIODE GEN PURP 1KV 1A DO214AC

DIODE GEN PURP 1KV 1A DO214AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
S1M-E3/5AT
Rectifiers S1M-E3/5AT
Rectifiers 1.0 Amp 1000 Volt 30A IFSM @ 8.3ms

Rectifiers 1.0 Amp 1000 Volt 30A IFSM @ 8.3ms

Buy Now Datasheet
Diode, Standard, 1A, 1Kv, Do-214Ac-2; Repetitive Peak Reverse Voltage Vishay - 05W6998 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 1Kv, Do-214Ac-2; Repetitive Peak Reverse Voltage Vishay
05W6998
Diode, Standard, 1A, 1Kv, Do-214Ac-2; Repetitive Peak Reverse Voltage Vishay 05W6998
DIODE, STANDARD, 1A, 1KV, DO-214AC-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:40A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, STANDARD, 1A, 1KV, DO-214AC-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:40A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Zener Diode Microsmf Do-219Ac Rohs Compliant Vishay - 84AC2955 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Microsmf Do-219Ac Rohs Compliant Vishay
84AC2955
Zener Diode Microsmf Do-219Ac Rohs Compliant Vishay 84AC2955
ZENER DIODE MICROSMF DO-219AC ROHS COMPLIANT: YES

ZENER DIODE MICROSMF DO-219AC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Diode, Standard, 1A, 1Kv, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K8201 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 1Kv, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K8201
Diode, Standard, 1A, 1Kv, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K8201
DIODE, STANDARD, 1A, 1KV, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:40A RoHS Compliant: Yes

DIODE, STANDARD, 1A, 1KV, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - S1M-E3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1M-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers S1M-E3/5AT
DIODE GEN PURP 1KV 1A DO214AC

DIODE GEN PURP 1KV 1A DO214AC

Supplier's Site
Diodes >> Diodes - General Purpose - S1M-E3/5AT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
S1M-E3/5AT
Diodes >> Diodes - General Purpose S1M-E3/5AT
1A 1.1V@1A 1kV SMA(DO-214AC) Diodes - General Purpose ROHS

1A 1.1V@1A 1kV SMA(DO-214AC) Diodes - General Purpose ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers Diodes Zener Diodes Rectifiers General Purpose Diodes
Product Number 280-S1M-E3/5AT 027753-S1M-E3/5AT S1M-E3/5ATGITR-ND 7001268 7001268P S1M-E3/5AT S1M-E3/5AT 05W6998 84AC2955 S1M-E3/5AT S1M-E3/5AT
Product Name 1kV 1A Diode and Rectifier Diodes, Rectifiers - Single - S1M-E3/5AT Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Rectifiers Diode, Standard, 1A, 1Kv, Do-214Ac-2; Repetitive Peak Reverse Voltage Vishay Zener Diode Microsmf Do-219Ac Rohs Compliant Vishay Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Diodes - General Purpose
Package Tape and Reel Do-214ac (sma) DO-214AC SMA; DO-214AC, SMA DO-214AC-2 SMA SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data