Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single S2JHE3_A/H

Description
Win Source Part Number: 958741-S2JHE3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 750 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 1.5 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 600 V Capacitance @ Vr, F: 16pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Alternative Parts (Cross-Reference): CS2M-E3/I; CS2D-E3/I; CS2K-E3/I; CS2J-E3/I; S2G-13-F; S2B-13-FS2JHE3 A/H; S2JHE3-A/H; S2JHE3_AH; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: S2JHE3_A/HGICT,S2JHE 3_A/H-ND,S2JHE3_A/HG IDKR,S2JHE3_A/HGITR Base Product Number: S2J
Request a Quote Datasheet
Description
Win Source Part Number: 958741-S2JHE3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 750 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 1.5 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 600 V Capacitance @ Vr, F: 16pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Alternative Parts (Cross-Reference): CS2M-E3/I; CS2D-E3/I; CS2K-E3/I; CS2J-E3/I; S2G-13-F; S2B-13-FS2JHE3 A/H; S2JHE3-A/H; S2JHE3_AH; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: S2JHE3_A/HGICT,S2JHE 3_A/H-ND,S2JHE3_A/HG IDKR,S2JHE3_A/HGITR Base Product Number: S2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 958741-S2JHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
958741-S2JHE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 958741-S2JHE3_A/H
Win Source Part Number: 958741-S2JHE3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 750 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 1.5 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 600 V Capacitance @ Vr, F: 16pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Alternative Parts (Cross-Reference): CS2M-E3/I; CS2D-E3/I; CS2K-E3/I; CS2J-E3/I; S2G-13-F; S2B-13-FS2JHE3 A/H; S2JHE3-A/H; S2JHE3_AH; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: S2JHE3_A/HGICT,S2JHE 3_A/H-ND,S2JHE3_A/HG IDKR,S2JHE3_A/HGITR Base Product Number: S2J

Win Source Part Number: 958741-S2JHE3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 750
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 1.5 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 600 V
Capacitance @ Vr, F: 16pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Alternative Parts (Cross-Reference): CS2M-E3/I; CS2D-E3/I; CS2K-E3/I; CS2J-E3/I; S2G-13-F; S2B-13-FS2JHE3 A/H; S2JHE3-A/H; S2JHE3_AH;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: S2JHE3_A/HGICT,S2JHE3_A/H-ND,S2JHE3_A/HGIDKR,S2JHE3_A/HGITR
Base Product Number: S2J

Buy Now Datasheet
Single Diodes - S2JHE3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S2JHE3_A/HGITR-ND
Single Diodes S2JHE3_A/HGITR-ND
Diode Standard 600V 1.5A Surface Mount DO-214AA (SMB)

Diode Standard 600V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - S2JHE3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S2JHE3_A/HGICT-ND
Single Diodes S2JHE3_A/HGICT-ND
Diode Standard 600V 1.5A Surface Mount DO-214AA (SMB)

Diode Standard 600V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - S2JHE3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S2JHE3_A/HGIDKR-ND
Single Diodes S2JHE3_A/HGIDKR-ND
Diode Standard 600V 1.5A Surface Mount DO-214AA (SMB)

Diode Standard 600V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
1.5A 600V Diode and Rectifier - 280-S2JHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A 600V Diode and Rectifier
280-S2JHE3_A/H
1.5A 600V Diode and Rectifier 280-S2JHE3_A/H
Rectifier Diode, 1 Phase, 1 Element, 1.5A, 600V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: S2JHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2JHE3_A/H can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 1.5A, 600V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: S2JHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2JHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S2JHE3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S2JHE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers S2JHE3_A/H
DIODE GEN PURP 600V 1.5A DO214AA

DIODE GEN PURP 600V 1.5A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S2JHE3_A/H
Rectifiers S2JHE3_A/H
Rectifiers 1.5A, 600V, SMB GPP, STD, SM RECT

Rectifiers 1.5A, 600V, SMB GPP, STD, SM RECT

Buy Now Datasheet
Single Diodes - S2JHE3_A/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S2JHE3_A/H
Single Diodes S2JHE3_A/H
DIODE GEN PURP 600V 1.5A DO214AA

DIODE GEN PURP 600V 1.5A DO214AA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes
Product Number 958741-S2JHE3_A/H S2JHE3_A/HGITR-ND 280-S2JHE3_A/H S2JHE3_A/H S2JHE3_A/H S2JHE3_A/H
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 1.5A 600V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Single Diodes
Diode Type Standard
VF 1.15 volts 1.15 volts 1.15 volts
VR 600 volts 600 volts
IR 1.00E-3 mA 1.00E-3 mA
trr 2000 ns
Unlock Full Specs
to access all available technical data