DIODES Incorporated Diodes, Rectifiers - Single - S2G-13 S2G-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893023-S2G-13 Features: Diode Standard 400 V 1.5A Surface Mount SMB Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: S2G Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: S2GCT, S2GCT-ND, S2G13, S2GT, S2GDITR, S2GTR-ND, S2GDICT, S2GTR, S2GDIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893023-S2G-13 Features: Diode Standard 400 V 1.5A Surface Mount SMB Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: S2G Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: S2GCT, S2GCT-ND, S2G13, S2GT, S2GDITR, S2GTR-ND, S2GDICT, S2GTR, S2GDIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S2G-13 - 893023-S2G-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S2G-13
893023-S2G-13
Diodes, Rectifiers - Single - S2G-13 893023-S2G-13
Manufacturer: Diodes Incorporated Win Source Part Number: 893023-S2G-13 Features: Diode Standard 400 V 1.5A Surface Mount SMB Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: S2G Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: S2GCT, S2GCT-ND, S2G13, S2GT, S2GDITR, S2GTR-ND, S2GDICT, S2GTR, S2GDIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 893023-S2G-13
Features: Diode Standard 400 V 1.5A Surface Mount SMB
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: S2G
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: S2GCT, S2GCT-ND, S2G13, S2GT, S2GDITR, S2GTR-ND, S2GDICT, S2GTR, S2GDIDKR

Buy Now Datasheet
Singapore, Singapore
400V 1.5A Diode and Rectifier
280-S2G-13
400V 1.5A Diode and Rectifier 280-S2G-13
DIODE GEN PURP 400V 1.5A SMB Product overview: S2G-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2G-13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1.5A SMB Product overview: S2G-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2G-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - S2GDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S2GDITR-ND
Single Diodes S2GDITR-ND
Diode Standard 400V 1.5A Surface Mount SMB

Diode Standard 400V 1.5A Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S2G-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S2G-13
Discrete Semiconductor Products - Diodes - Rectifiers S2G-13
DIODE GEN PURP 400V 1.5A SMB

DIODE GEN PURP 400V 1.5A SMB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 893023-S2G-13 280-S2G-13 S2GDITR-ND S2G-13
Product Name Diodes, Rectifiers - Single - S2G-13 400V 1.5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 400 V 1.5A Surface Mount SMB
Unlock Full Specs
to access all available technical data