The 1282377-S2D-LTP is a discrete semiconductor diode rectifier designed for general-purpose applications. It features a maximum reverse voltage rating of 200V and can handle an average rectified current of up to 2A. The forward voltage drop is specified at a maximum of 1.15V when conducting 2A. This diode is packaged in a DO-214AA (SMB) case and is suitable for surface mount technology (SMT) applications. The device is halogen-free and complies with RoHS standards, making it environmentally friendly. It has a high forward surge capability and is rated for a junction temperature range of -55°C to 150°C. The diode exhibits a low reverse leakage current of 5 µA at 200V and a junction capacitance of 20pF at 4V and 1MHz. The thermal resistance from junction to ambient is rated at 70°C/W, which is important for thermal management in circuit design. Engineers considering this diode for their projects should note its reliability and compliance with industry standards, making it a suitable choice for various electronic applications.
DIODE GEN PURP 200V 2A DO214AA Product overview: S2D-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2D-LTP can be used for catalog matching and distributor lookup.
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Win Source Part Number: 1282377-S2D-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: S2D
Rectifiers 1.5A SILICON RECTIFIER
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Step Recovery Diodes |
| Product Number | 280-S2D-LTP | S2D-LTP-ND | 1282377-S2D-LTP | S2D-LTP | S2D-LTP |
| Product Name | 200V 2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers |
| Package | Tape & Reel (TR) | SMB-2 | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard |