The 1281678-S2G-M3/5BT is a surface mount glass passivated rectifier diode packaged in the SMB (DO-214AA) format. It has a maximum repetitive peak reverse voltage (V_RRM) of 400 V and can handle an average forward rectified current (I_F(AV)) of 1.5 A. The diode features a low forward voltage drop of 1.15 V at 1.5 A and a reverse leakage current of 1 OºA at 400 V. It is designed for applications in power supplies, inverters, converters, and freewheeling diodes across consumer, automotive, and telecommunication sectors. The device is AEC-Q101 qualified, making it suitable for automotive applications. It operates within a temperature range of -55 °C to +175 °C and has a peak forward surge current capability of 50 A. The diode is available in tape and reel packaging, with a standard quantity of 3,200 units per reel, facilitating automated placement in manufacturing processes.
Win Source Part Number: 1281678-S2G-M3/5BT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 1.5 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Capacitance @ Vr, F: 16pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S2G
Diode Standard 400V 1.5A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 400V 1.5A DO214AA Product overview: S2G-M3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2G-M3/5BT can be used for catalog matching and distributor lookup.
Rectifiers 1.5A, 400V, GPP, VGSC-STD, SM, RECT
DIODE GEN PURP 400V 1.5A DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1281678-S2G-M3/5BT | S2G-M3/5BT-ND | 280-S2G-M3/5BT | S2G-M3/5BT | S2G-M3/5BT |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 400V 1.5A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.15 volts | 1.15 volts | |||
| VR | 400 volts | ||||
| IR | 1.00E-3 mA | ||||
| trr | 2000 ns |