Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 1KV 1A DO214AC Product overview: S1MHE3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1MHE3/61T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1093474-S1MHE3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.8μs
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: -55°C to 150°C
Family Name: S1M
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): S1M; CTSGR7; S1M-13; CMR1-10M BK;
Introduction Date: June 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Automotive, Communications & Networking
DIODE GEN PURP 1KV 1A DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | S1MHE3/61T-ND | 280-S1MHE3/61T | 1093474-S1MHE3/61T | S1MHE3/61T |
| Product Name | Single Diodes | 1KV 1A Diode and Rectifier | Diodes, Rectifiers - Single - S1MHE3/61T | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape & Reel (TR) | |||
| RoHS Compliant | RoHS | |||
| Diode Type | Standard | |||
| VF | 1.1 volts | 1.1 volts |