Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 1KV 1A DO214AC Product overview: S1MA-E3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1MA-E3/61T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 793529-S1MA-E3/61T
Packaging: Reel package
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AC, SMA
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 1μs
Current - Reverse Leakage @ Vr: 3μA @ 1000V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: S1MA
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AC (SMA)
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): MRA4007T3; RS1M-13-F; RS1M; FFM107W ;
Introduction Date: August 28, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 1KV 1A DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | S1MA-E3/61T-ND | 280-S1MA-E3/61T | 793529-S1MA-E3/61T | S1MA-E3/61T |
| Product Name | Single Diodes | 1KV 1A Diode and Rectifier | Diodes, Rectifiers - Single - S1MA-E3/61T | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape & Reel (TR) | |||
| RoHS Compliant | RoHS | |||
| Diode Type | Standard | |||
| VF | 1.1 volts | 1.1 volts |