DIODE GEN PURP 50V 1.5A DO214AA Product overview: S2AHE3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2AHE3_A/H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281329-S2AHE3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 1.5 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 50 V
Capacitance @ Vr, F: 16pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S2A
Diode Standard 50V 1.5A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 50V 1.5A DO214AA
Rectifiers 1.5A, 50V, SMB GPP, STD, SM RECT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-S2AHE3_A/H | 1281329-S2AHE3_A/H | S2AHE3_A/H-ND | S2AHE3_A/H | S2AHE3_A/H |
| Product Name | 50V 1.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape & Reel (TR) | SMB | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard | ||||
| VF | 1.15 volts | 1.15 volts |