Win Source Part Number: 1282616-S1MDFQ-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 6pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: D-Flat
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: S1MDFQ-13DITR,S1MDFQ
Base Product Number: S1M
DIODE GEN PURP 1KV 1A DFLAT Product overview: S1MDFQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1MDFQ-13 can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1A Surface Mount D-Flat
Diode Standard 1000V 1A Surface Mount D-Flat
Diode Standard 1000V 1A Surface Mount D-Flat
Rectifiers Standard Recovery Rectifier
DIODE GEN PURP 1KV 1A DFLAT
DIODE GEN PURP 1KV 1A DFLAT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1282616-S1MDFQ-13 | 280-S1MDFQ-13 | S1MDFQ-13DIDKR-ND | S1MDFQ-13 | S1MDFQ-13 | S1MDFQ-13 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 1KV 1A Diode and Rectifier | Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 1000 volts | 1000 volts | ||||
| IR | 0.0050 mA | 0.0050 mA |