Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single S2K-LTP

Description
Win Source Part Number: 1282371-S2K-LTP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 800 V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: S2K
Request a Quote Datasheet
Description
Win Source Part Number: 1282371-S2K-LTP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 800 V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: S2K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282371-S2K-LTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282371-S2K-LTP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282371-S2K-LTP
Win Source Part Number: 1282371-S2K-LTP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 800 V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: S2K

Win Source Part Number: 1282371-S2K-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: S2K

Buy Now Datasheet
800V 2A Diode and Rectifier - 280-S2K-LTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 2A Diode and Rectifier
280-S2K-LTP
800V 2A Diode and Rectifier 280-S2K-LTP
DIODE GEN PURP 800V 2A DO214AA Product overview: S2K-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2K-LTP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 2A DO214AA Product overview: S2K-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2K-LTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - S2K-LTP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S2K-LTP-ND
Single Diodes S2K-LTP-ND
Diode Standard 800V 2A Surface Mount DO-214AA (SMB)

Diode Standard 800V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
S2K-LTP
Rectifiers S2K-LTP
Rectifiers 1.5A SILICON RECTIFIER

Rectifiers 1.5A SILICON RECTIFIER

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S2K-LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S2K-LTP
Discrete Semiconductor Products - Diodes - Rectifiers S2K-LTP
DIODE GEN PURP 800V 2A DO214AA

DIODE GEN PURP 800V 2A DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 1282371-S2K-LTP 280-S2K-LTP S2K-LTP-ND S2K-LTP S2K-LTP
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 800V 2A Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.15 volts 1.15 volts
VR 800 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data