Diode Standard 50V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 50V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 50V 1.5A Surface Mount DO-214AA (SMB)
1.5A 50V Rectifier Diode, SMB, Surface Mount Product overview: S2A-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2A-E3/52T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 063082-S2A-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 1μA @ 50V
Capacitance @ Vr, F: 16pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 50V 1.5A DO214AA
STANDARD DIODE, 1.5A, 50V, DO-214AA; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1.5A; Diode Configuration:Single
STANDARD DIODE, 1.5A, 50V, DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1.5A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | S2A-E3/52TGICT-ND | 280-S2A-E3/52T | 6291296P | 1452578 | 063082-S2A-E3/52T | S2A-E3/52T | S2A-E3/52T | 05R5913 |
| Product Name | Single Diodes | SMD 1.5A 50V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - S2A-E3/52T | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 1.5A, 50V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package | Tape and Reel | SMB; DO-214AA (SMB) | Do-214aa (smb) | DO-214AA-2 | SMB | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| IO | 1.5 amps | |||||||
| trr | 2000 ns | 2000 ns | 2000 ns |