Taiwan Semiconductor Co., Ltd. Single Diodes S2D

Description
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-S2DTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S2DTR-ND
Single Diodes 1801-S2DTR-ND
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 1801-S2DCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S2DCT-ND
Single Diodes 1801-S2DCT-ND
DIODE GEN PURP 200V 2A DO214AA

DIODE GEN PURP 200V 2A DO214AA

Buy Now Datasheet
Single Diodes - 1801-S2DDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S2DDKR-ND
Single Diodes 1801-S2DDKR-ND
DIODE STANDARD 200V 2A DO214AA

DIODE STANDARD 200V 2A DO214AA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-S2DTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4484US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 23 mA
IR 0.2500 mA
View Details
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21Z - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
5 suppliers