DIODE GP 400V 1A DO220AA Product overview: S1PG-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1PG-M3/84A can be used for catalog matching and distributor lookup.
Diode Standard 400V 1A Surface Mount DO-220AA (SMP)
Diode Standard 400V 1A Surface Mount DO-220AA (SMP)
Diode Standard 400V 1A Surface Mount DO-220AA (SMP)
Manufacturer: Vishay
Win Source Part Number: 892828-S1PG-M3/84A
Series: eSMP®
Features: Diode Standard 400 V 1A Surface Mount DO-220AA (SMP)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-220AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: S1P
Categories: Discrete Semiconductor Products
Case / Package: DO-220AA (SMP)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: S1PG-E3/84AGICT-ND, S1PGM384A, S1PG-E3/84AGITR-ND, S1PG-M3/84AGITR, S1PG-M3/84AGIDKR, S1PG-M3/84AGICT, S1PG-E3/84AGITR, S1PG-E3/84A, S1PG-E3/84AGICT
DIODE GEN PURP 400V 1A DO220AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-S1PG-M3/84A | S1PG-M3/84AGIDKR-ND | 892828-S1PG-M3/84A | S1PG-M3/84A | S1PG-M3/84A |
| Product Name | 400V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - S1PG-M3/84A | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-220AA-2 | |||
| RoHS Compliant | RoHS | ||||
| IO | 1 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |