DIODE STANDARD 50V 1.5A DO214AA
DIODE STANDARD 50V 1.5A DO214AA
Diode Standard 50V 1.5A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 50V 1.5A DO214AA Product overview: S2A-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2A-E3/5BT can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 893019-S2A-E3/5BT
Features: Diode Standard 50 V 1.5A Surface Mount DO-214AA (SMB)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: S2A
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GEN PURP 50V 1.5A DO214AA
Rectifiers 1.5 Amp 50 Volt 50 Amp IFSM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-S2A-E3/5BTCT-ND | 280-S2A-E3/5BT | 893019-S2A-E3/5BT | S2A-E3/5BT | S2A-E3/5BT |
| Product Name | Single Diodes | 50V 1.5A Diode and Rectifier | Diodes, Rectifiers - Single - S2A-E3/5BT | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | Tape and Reel | SMB | DO-214AA-2 | ||
| RoHS Compliant | RoHS | ||||
| IO | 1.5 amps |