DIODE GEN PURP 800V 1A DO214AC
DIODE STANDARD 800V 1A DO214AC
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 800V 1A DO214AC Product overview: S1KHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1KHE3_A/H can be used for catalog matching and distributor lookup.
DIODE GEN PURP 800V 1A DO214AC
Rectifiers 1A 800V 40A@8.3ms Single Die Auto
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-S1KHE3_A/HCT-ND | 280-S1KHE3_A/H | S1KHE3_A/H | S1KHE3_A/H |
| Product Name | Single Diodes | 800V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Package | Tape and Reel | SMA | ||
| RoHS Compliant | RoHS |