Rectifier Diode, 1 Phase, 1 Element, 1.5A, 400V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: S2GHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2GHE3_A/H can be used for catalog matching and distributor lookup.
Diode Standard 400V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 400V 1.5A Surface Mount DO-214AA (SMB)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 809896-S2GHE3_A/H
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1.5A
Reverse Recovery Time (trr): 2μs
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-214AA (SMB)
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.15V at 1.5A
Current - Reverse Leakage at Vr: 1μA at 400V
Capacitance at Vr, F: 16pF at 4V, 1MHz
DIODE GEN PURP 400V 1.5A DO214AA
DIODE GEN PURP 400V 1.5A DO214AA
Rectifiers 1.5A, 400V, SMB GPP, STD, SM RECT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-S2GHE3_A/H | S2GHE3_A/HGITR-ND | 809896-S2GHE3_A/H | S2GHE3_A/H | S2GHE3_A/H | S2GHE3_A/H |
| Product Name | 1.5A 400V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - S2GHE3_A/H | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard | |||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | |||
| VR | 400 volts | 400 volts |