19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Karl Kruse GmbH & Co. KG | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 1655-S2312CT-ND | S2312 |
| Product Name | TVS Diodes | TVS-Diode Arrays, 300W, 12V,SOT-23 |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 |
| Peak Pulse Power | 300 watts | |
| VC | 19 volts |