Vishay Intertechnology, Inc. 600V 1A Diode and Rectifier S1JHE3/5AT

Description
DIODE GEN PURP 600V 1A DO214AC Product overview: S1JHE3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1JHE3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 1A DO214AC Product overview: S1JHE3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1JHE3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1A Diode and Rectifier - 280-S1JHE3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-S1JHE3/5AT
600V 1A Diode and Rectifier 280-S1JHE3/5AT
DIODE GEN PURP 600V 1A DO214AC Product overview: S1JHE3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1JHE3/5AT can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1A DO214AC Product overview: S1JHE3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1JHE3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - S1JHE3/5ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1JHE3/5ATGITR-ND
Single Diodes S1JHE3/5ATGITR-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - S1JHE3/5AT - 1245002-S1JHE3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1JHE3/5AT
1245002-S1JHE3/5AT
Diodes, Rectifiers - Single - S1JHE3/5AT 1245002-S1JHE3/5AT
Manufacturer: Vishay Win Source Part Number: 1245002-S1JHE3/5AT Manufacturer Homepage: www.vishay.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Automotive, Consumer Electronics, Communications & Networking, Commercial

Manufacturer: Vishay
Win Source Part Number: 1245002-S1JHE3/5AT
Manufacturer Homepage: www.vishay.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automotive, Consumer Electronics, Communications & Networking, Commercial

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - S1JHE3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1JHE3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers S1JHE3/5AT
DIODE GEN PURP 600V 1A DO214AC

DIODE GEN PURP 600V 1A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-S1JHE3/5AT S1JHE3/5ATGITR-ND 1245002-S1JHE3/5AT S1JHE3/5AT
Product Name 600V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - S1JHE3/5AT Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data