Vishay Intertechnology, Inc. 1A 1000V Diode and Rectifier S1M-M3/61T

Description
1A, 1000V, STD, SM RECT Product overview: S1M-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1M-M3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A, 1000V, STD, SM RECT Product overview: S1M-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1M-M3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A 1000V Diode and Rectifier - 280-S1M-M3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 1000V Diode and Rectifier
280-S1M-M3/61T
1A 1000V Diode and Rectifier 280-S1M-M3/61T
1A, 1000V, STD, SM RECT Product overview: S1M-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1M-M3/61T can be used for catalog matching and distributor lookup.

1A, 1000V, STD, SM RECT Product overview: S1M-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1M-M3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - S1M-M3/61T - 1093476-S1M-M3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1M-M3/61T
1093476-S1M-M3/61T
Diodes, Rectifiers - Single - S1M-M3/61T 1093476-S1M-M3/61T
Manufacturer: Vishay Win Source Part Number: 1093476-S1M-M3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 1.8μs Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1,800

Manufacturer: Vishay
Win Source Part Number: 1093476-S1M-M3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.8μs
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1,800

Buy Now Datasheet
Single Diodes - 112-S1M-M3/61TDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 1000V 1A DO214AC

DIODE STANDARD 1000V 1A DO214AC

Buy Now Datasheet
Single Diodes - 112-S1M-M3/61TCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-S1M-M3/61TCT-ND
Single Diodes 112-S1M-M3/61TCT-ND
DIODE GEN PURP 1KV 1A DO214AC

DIODE GEN PURP 1KV 1A DO214AC

Buy Now Datasheet
Single Diodes - 112-S1M-M3/61TTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-S1M-M3/61TTR-ND
Single Diodes 112-S1M-M3/61TTR-ND
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
S1M-M3/61T
Rectifiers S1M-M3/61T
Rectifiers 1A, 1000V, STD, SM RECT

Rectifiers 1A, 1000V, STD, SM RECT

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - S1M-M3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1M-M3/61T
Discrete Semiconductor Products - Diodes - Rectifiers S1M-M3/61T
DIODE GEN PURP 1KV 1A DO214AC

DIODE GEN PURP 1KV 1A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-S1M-M3/61T 1093476-S1M-M3/61T 112-S1M-M3/61TDKR-ND S1M-M3/61T S1M-M3/61T
Product Name 1A 1000V Diode and Rectifier Diodes, Rectifiers - Single - S1M-M3/61T Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMA SMA
RoHS Compliant RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data