Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single S1PD-E3/85A

Description
Win Source Part Number: 1281129-S1PD-E3/85A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 1.8 µs Current - Reverse Leakage @ Vr: 1 µA @ 200 V Capacitance @ Vr, F: 6pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S1P Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1281129-S1PD-E3/85A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 1.8 µs Current - Reverse Leakage @ Vr: 1 µA @ 200 V Capacitance @ Vr, F: 6pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S1P Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281129-S1PD-E3/85A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281129-S1PD-E3/85A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281129-S1PD-E3/85A
Win Source Part Number: 1281129-S1PD-E3/85A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 1.8 µs Current - Reverse Leakage @ Vr: 1 µA @ 200 V Capacitance @ Vr, F: 6pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S1P Product Status: Obsolete

Win Source Part Number: 1281129-S1PD-E3/85A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 1.8 µs
Current - Reverse Leakage @ Vr: 1 µA @ 200 V
Capacitance @ Vr, F: 6pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S1P
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - S1PD-E3/85A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1PD-E3/85A-ND
Single Diodes S1PD-E3/85A-ND
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
200V 1A Diode and Rectifier - 280-S1PD-E3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-S1PD-E3/85A
200V 1A Diode and Rectifier 280-S1PD-E3/85A
DIODE GEN PURP 200V 1A DO220AA Product overview: S1PD-E3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1PD-E3/85A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1A DO220AA Product overview: S1PD-E3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1PD-E3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Diodes Diodes Rectifiers
Product Number 1281129-S1PD-E3/85A S1PD-E3/85A-ND 280-S1PD-E3/85A
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 200V 1A Diode and Rectifier
Diode Type Standard
VF 1.1 volts
VR 200 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5415 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 150 ns
View Details
Single Diodes - 1727-8605-2-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
3 suppliers
RF Diodes - BAR66E6327HTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers