60V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
60V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
60V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-S23LC36TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 300 watts |
| VC | 60 volts |