DIODES Incorporated Single Diodes S1M-13

Description
Diode Standard 1000V 1A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S1MDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1MDITR-ND
Single Diodes S1MDITR-ND
Diode Standard 1000V 1A Surface Mount SMA

Diode Standard 1000V 1A Surface Mount SMA

Buy Now Datasheet
Diodes, Rectifiers - Single - S1M-13 - 716053-S1M-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1M-13
716053-S1M-13
Diodes, Rectifiers - Single - S1M-13 716053-S1M-13
Manufacturer: Diodes Incorporated Win Source Part Number: 716053-S1M-13 Packaging: Reel Mounting Style: SMD Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 3μs Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SMA Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): S1MHE3_A/I; GN1M; M7; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Family Part Number: S1M Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A Current - Reverse Leakage at Vr: 5μA at 1000V Capacitance at Vr, F: 10pF at 4V, 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 716053-S1M-13
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 3μs
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMA
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): S1MHE3_A/I; GN1M; M7;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Family Part Number: S1M
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A
Current - Reverse Leakage at Vr: 5μA at 1000V
Capacitance at Vr, F: 10pF at 4V, 1MHz

Buy Now
1KV 1A Diode and Rectifier - 280-S1M-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-S1M-13
1KV 1A Diode and Rectifier 280-S1M-13
DIODE GEN PURP 1KV 1A SMA Product overview: S1M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1M-13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1A SMA Product overview: S1M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1M-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1M-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1M-13
Discrete Semiconductor Products - Diodes - Rectifiers S1M-13
DIODE GEN PURP 1KV 1A SMA

DIODE GEN PURP 1KV 1A SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number S1MDITR-ND 716053-S1M-13 280-S1M-13 S1M-13
Product Name Single Diodes Diodes, Rectifiers - Single - S1M-13 1KV 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 1000 volts
Unlock Full Specs
to access all available technical data