Microchip Technology, Inc. 200V 12A Diode and Rectifier S20420

Description
DIODE GEN PURP 200V 12A DO203AA Product overview: S20420 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S20420 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 12A DO203AA Product overview: S20420 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S20420 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 12A Diode and Rectifier - 280-S20420 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 12A Diode and Rectifier
280-S20420
200V 12A Diode and Rectifier 280-S20420
DIODE GEN PURP 200V 12A DO203AA Product overview: S20420 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S20420 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 12A DO203AA Product overview: S20420 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S20420 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - S20420-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S20420-ND
Single Diodes S20420-ND
Diode Standard 200V 12A Stud Mount DO-203AA (DO-4)

Diode Standard 200V 12A Stud Mount DO-203AA (DO-4)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282290-S20420 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282290-S20420
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282290-S20420
Win Source Part Number: 1282290-S20420 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 12A Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Stud Mount Package / Case: DO-203AA, DO-4, Stud Supplier Device Package: DO-203AA (DO-4) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: S20420 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282290-S20420
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 12A
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Stud Mount
Package / Case: DO-203AA, DO-4, Stud
Supplier Device Package: DO-203AA (DO-4)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: S20420
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Std Rectifier Do-4 Rohs Compliant Microchip - 32AJ8945 - Newark, An Avnet Company
Chicago, IL, United States
Std Rectifier Do-4 Rohs Compliant Microchip
32AJ8945
Std Rectifier Do-4 Rohs Compliant Microchip 32AJ8945
STD RECTIFIER DO-4 ROHS COMPLIANT: YES

STD RECTIFIER DO-4 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - S20420 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S20420
Discrete Semiconductor Products - Diodes - Rectifiers S20420
DIODE GEN PURP 200V 12A DO203AA

DIODE GEN PURP 200V 12A DO203AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-S20420 S20420-ND 1282290-S20420 32AJ8945 S20420
Product Name 200V 12A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Std Rectifier Do-4 Rohs Compliant Microchip Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
Tj -65 C (-85 F) -65 to 200 C (-85 to 392 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VR 200 volts
Unlock Full Specs
to access all available technical data