DIODES Incorporated 200V 1.5A Diode and Rectifier S2D-13-F

Description
DIODE GEN PURP 200V 1.5A SMB Product overview: S2D-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2D-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 1.5A SMB Product overview: S2D-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2D-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 1.5A Diode and Rectifier
280-S2D-13-F
200V 1.5A Diode and Rectifier 280-S2D-13-F
DIODE GEN PURP 200V 1.5A SMB Product overview: S2D-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2D-13-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1.5A SMB Product overview: S2D-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2D-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - S2D-13-F - 893022-S2D-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S2D-13-F
893022-S2D-13-F
Diodes, Rectifiers - Single - S2D-13-F 893022-S2D-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 893022-S2D-13-F Features: Diode Standard 200 V 1.5A Surface Mount SMB Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: S2D Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: S2D-FDIDKR, S2D-FDICT, S2D-FDITR, S2D13F

Manufacturer: Diodes Incorporated
Win Source Part Number: 893022-S2D-13-F
Features: Diode Standard 200 V 1.5A Surface Mount SMB
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: S2D
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: S2D-FDIDKR, S2D-FDICT, S2D-FDITR, S2D13F

Buy Now Datasheet
Single Diodes - S2D-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S2D-FDICT-ND
Single Diodes S2D-FDICT-ND
Diode Standard 200V 1.5A Surface Mount SMB

Diode Standard 200V 1.5A Surface Mount SMB

Buy Now Datasheet
Single Diodes - S2D-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S2D-FDIDKR-ND
Single Diodes S2D-FDIDKR-ND
Diode Standard 200V 1.5A Surface Mount SMB

Diode Standard 200V 1.5A Surface Mount SMB

Buy Now Datasheet
Single Diodes - S2D-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S2D-FDITR-ND
Single Diodes S2D-FDITR-ND
Diode Standard 200V 1.5A Surface Mount SMB

Diode Standard 200V 1.5A Surface Mount SMB

Buy Now Datasheet
Single Diodes - S2D-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S2D-13-F
Single Diodes S2D-13-F
DIODE GEN PURP 200V 1.5A SMB

DIODE GEN PURP 200V 1.5A SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S2D-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S2D-13-F
Discrete Semiconductor Products - Diodes - Rectifiers S2D-13-F
DIODE GEN PURP 200V 1.5A SMB

DIODE GEN PURP 200V 1.5A SMB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S2D-13-F
Rectifiers S2D-13-F
Rectifiers 200V 2A

Rectifiers 200V 2A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 280-S2D-13-F 893022-S2D-13-F S2D-FDICT-ND S2D-13-F S2D-13-F S2D-13-F
Product Name 200V 1.5A Diode and Rectifier Diodes, Rectifiers - Single - S2D-13-F Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape & Reel (TR) SMB; DO-214AA, SMB SMB SMB
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Diode Standard 200 V 1.5A Surface Mount SMB
Unlock Full Specs
to access all available technical data