Diode Standard 600V 1.5A Surface Mount SMB
Diode Standard 600V 1.5A Surface Mount SMB
Diode Standard 600V 1.5A Surface Mount SMB
DIODE GEN PURP 600V 1.5A SMB Product overview: S2J-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2J-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 027832-S2J-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: S2J
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): S2J; RS2J/5; RS2J/2CT;
Introduction Date: October 27, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 600V 1.5A SMB
DIODE GEN PURP 600V 1.5A SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | S2J-FDICT-ND | 280-S2J-13-F | 027832-S2J-13-F | S2J-13-F | S2J-13-F | S2J-13-F |
| Product Name | Single Diodes | 600V 1.5A Diode and Rectifier | Diodes, Rectifiers - Single - S2J-13-F | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||
| Package | Tape & Reel (TR) | SMB; DO-214AA, SMB | SMB | |||
| RoHS Compliant | RoHS | |||||
| Diode Type | Standard |