SMC Diode Solutions Co., Ltd Single Diodes S1K

Description
Diode Standard 800V 1A Surface Mount SMA (DO-214AC)
Request a Quote Datasheet
Description
Diode Standard 800V 1A Surface Mount SMA (DO-214AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1655-S1KTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-S1KTR-ND
Single Diodes 1655-S1KTR-ND
Diode Standard 800V 1A Surface Mount SMA (DO-214AC)

Diode Standard 800V 1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324031-S1K - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324031-S1K
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324031-S1K
Manufacturer: SMC Diode Solutions Win Source Part Number: 1324031-S1K Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 5,000 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 800 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: SMA (DO-214AC) Case / Package: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: S1KTRSMC-ND,S1KTRSMC ,1655-S1KTR Base Product Number: S1K RoHS Status: ROHS3 Compliant

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1324031-S1K
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: SMA (DO-214AC)
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: S1KTRSMC-ND,S1KTRSMC,1655-S1KTR
Base Product Number: S1K
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Diodes,800V,1A,SMA - S1K - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Diodes,800V,1A,SMA
S1K
Diodes,800V,1A,SMA S1K
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Diodes Diodes Diodes
Product Number 1655-S1KTR-ND 1324031-S1K S1K
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes,800V,1A,SMA
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
RoHS Compliant RoHS
VF 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Schottky Diode - DMK2308-G4U - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type Schottky; RF Diodes
View Details
Voltage Regulator diode (Zener diode) - 1N4970US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 144 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
RF Diodes - 1727-4781-1-ND - DigiKey
Specs
Diode Type Schottky; RF Diodes
VR 4 volts
Tj 150 C (302 F)
View Details
4 suppliers