25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
TVS DIODE 15VWM 25VC SOT23 Product overview: S2315 from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-S2315 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-S2315TR-ND | 144-S2315 |
| Product Name | TVS Diodes | SOT23 TVS Protection Diode |
| Configuration | Single | Single |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) |
| Peak Pulse Power | 300 watts | 300 watts |
| VC | 25 volts |