Manufacturer: Diodes Incorporated
Win Source Part Number: 1245011-S1MSWFQ-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 1KV 1A SOD123F Product overview: S1MSWFQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1MSWFQ-7 can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1A Surface Mount SOD-123F
Diode Standard 1000V 1A Surface Mount SOD-123F
Diode Standard 1000V 1A Surface Mount SOD-123F
Rectifiers 1.0A Glass 1.1Vf 10uA Automotive
DIODE GEN PURP 1KV 1A SOD123F
DIODE GEN PURP 1KV 1A SOD123F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1245011-S1MSWFQ-7 | 280-S1MSWFQ-7 | S1MSWFQ-7DITR-ND | S1MSWFQ-7 | S1MSWFQ-7 | S1MSWFQ-7 |
| Product Name | Diodes, Rectifiers - Single - S1MSWFQ-7 | 1KV 1A Diode and Rectifier | Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOD123F | SOD-123; SOD-123F | SOD-123 | ||
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| VF | 1.1 volts | 1.1 volts |