Win Source Part Number: 1282277-S2180
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 22A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 30 A
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Operating Temperature - Junction: -65°C ~ 200°C
Mounting Type: Stud Mount
Package / Case: DO-203AA, DO-4, Stud
Supplier Device Package: DO-203AA (DO-4)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: S2180
RoHS Status: RoHS non-compliant
Diode Standard 800V 22A Stud Mount DO-203AA (DO-4)
DIODE GEN PURP 800V 22A DO203AA Product overview: S2180 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 22A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 22A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2180 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 800V 22A DO203AA
STD RECTIFIER DO-4 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1282277-S2180 | S2180-ND | 280-S2180 | S2180 | 32AJ8958 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 800V 22A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Std Rectifier Do-4 Rohs Compliant Microchip |
| Diode Type | Standard | ||||
| VF | 1.2 volts | 1.2 volts | |||
| VR | 800 volts | ||||
| IR | 0.0100 mA |