Vishay Precision Group 1kV 1A Diode and Rectifier S1M-E3/61T

Description
1kV 1A SMA Small Signal Diode Product overview: S1M-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1M-E3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kV 1A SMA Small Signal Diode Product overview: S1M-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1M-E3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1kV 1A Diode and Rectifier - 280-S1M-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1kV 1A Diode and Rectifier
280-S1M-E3/61T
1kV 1A Diode and Rectifier 280-S1M-E3/61T
1kV 1A SMA Small Signal Diode Product overview: S1M-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1M-E3/61T can be used for catalog matching and distributor lookup.

1kV 1A SMA Small Signal Diode Product overview: S1M-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1M-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - S1M-E3/61T - 027754-S1M-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1M-E3/61T
027754-S1M-E3/61T
Diodes, Rectifiers - Single - S1M-E3/61T 027754-S1M-E3/61T
Manufacturer: Vishay Win Source Part Number: 027754-S1M-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 1.8μs Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: S1M Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): S1M; FM407; S1M-13; Introduction Date: June 23, 1998 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Automotive, Communications & Networking

Manufacturer: Vishay
Win Source Part Number: 027754-S1M-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.8μs
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: S1M
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): S1M; FM407; S1M-13;
Introduction Date: June 23, 1998
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Automotive, Communications & Networking

Buy Now Datasheet
Single Diodes - S1M-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1M-E3/61TGICT-ND
Single Diodes S1M-E3/61TGICT-ND
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1M-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1M-E3/61TGITR-ND
Single Diodes S1M-E3/61TGITR-ND
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1M-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1M-E3/61TGIDKR-ND
Single Diodes S1M-E3/61TGIDKR-ND
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1M-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S1M-E3/61T
Single Diodes S1M-E3/61T
DIODE GEN PURP 1KV 1A DO214AC

DIODE GEN PURP 1KV 1A DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1M-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1M-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers S1M-E3/61T
DIODE GEN PURP 1KV 1A DO214AC

DIODE GEN PURP 1KV 1A DO214AC

Supplier's Site
Standard Diode, 1A, 1Kv, Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 05R5911 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 1Kv, Do-214Ac; Repetitive Peak Reverse Voltage Vishay
05R5911
Standard Diode, 1A, 1Kv, Do-214Ac; Repetitive Peak Reverse Voltage Vishay 05R5911
STANDARD DIODE, 1A, 1KV, DO-214AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 1A, 1KV, DO-214AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Standard Diode, 1A, 1Kv, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K8203 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 1Kv, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K8203
Standard Diode, 1A, 1Kv, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K8203
STANDARD DIODE, 1A, 1KV, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A RoHS Compliant: Yes

STANDARD DIODE, 1A, 1KV, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Diodes >> Diodes - General Purpose - S1M-E3/61T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
S1M-E3/61T
Diodes >> Diodes - General Purpose S1M-E3/61T
1A 1kV 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS

1A 1kV 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers Diodes General Purpose Diodes
Product Number 280-S1M-E3/61T 027754-S1M-E3/61T S1M-E3/61TGICT-ND S1M-E3/61T S1M-E3/61T 05R5911 S1M-E3/61T
Product Name 1kV 1A Diode and Rectifier Diodes, Rectifiers - Single - S1M-E3/61T Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 1A, 1Kv, Do-214Ac; Repetitive Peak Reverse Voltage Vishay Diodes >> Diodes - General Purpose
Package Tape and Reel SMA; DO-214AC, SMA SMA
RoHS Compliant RoHS RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data