Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
DIODE STANDARD 800V 1A DO214AC
DIODE GEN PURP 800V 1A DO214AC
Win Source Part Number: 1281434-S1KHE3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 1.8 µs
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-S1KHE3_A/IDKR,11
Base Product Number: S1K
Rectifier Diode, 1 Element, 1A, 800V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: S1KHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1KHE3_A/I can be used for catalog matching and distributor lookup.
Rectifiers 1A 800V 40A@8.3ms Single Die Auto
DIODE GEN PURP 800V 1A DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-S1KHE3_A/ITR-ND | 1281434-S1KHE3_A/I | 280-S1KHE3_A/I | S1KHE3_A/I | S1KHE3_A/I |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 1A 800V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts | |||
| VR | 800 volts | ||||
| IR | 0.0050 mA |