DIODE GEN PURP 400V DO203AA Product overview: S2540 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2540 can be used for catalog matching and distributor lookup.
Diode Standard 400V Stud Mount DO-203AA (DO-4)
Win Source Part Number: 1282285-S2540
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: -65°C ~ 200°C
Mounting Type: Stud Mount
Package / Case: DO-203AA, DO-4, Stud
Supplier Device Package: DO-203AA (DO-4)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: S2540
RoHS Status: RoHS non-compliant
STD RECTIFIER DO-4 ROHS COMPLIANT: YES
DIODE GEN PURP 400V DO203AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-S2540 | S2540-ND | 1282285-S2540 | 32AJ8965 | S2540 |
| Product Name | 400V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Std Rectifier Do-4 Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | ||||
| Tj | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Diode Type | Standard | ||||
| VR | 400 volts |