8V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3
8V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3
8V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 3.3VWM 8VC SOT23
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-S23C03CT-ND | S23C03 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| Peak Pulse Power | 300 watts | 300 watts |
| VC | 8 volts | 8 volts |