Microchip Technology, Inc. Single Diodes S2520

Description
Diode Standard 200V 25A Stud Mount DO-203AA (DO-4)
Request a Quote Datasheet
Description
Diode Standard 200V 25A Stud Mount DO-203AA (DO-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S2520-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S2520-ND
Single Diodes S2520-ND
Diode Standard 200V 25A Stud Mount DO-203AA (DO-4)

Diode Standard 200V 25A Stud Mount DO-203AA (DO-4)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282288-S2520 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282288-S2520
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282288-S2520
Win Source Part Number: 1282288-S2520 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 25A Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: -65°C ~ 200°C Mounting Type: Stud Mount Package / Case: DO-203AA, DO-4, Stud Supplier Device Package: DO-203AA (DO-4) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: S2520 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282288-S2520
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 25A
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 200°C
Mounting Type: Stud Mount
Package / Case: DO-203AA, DO-4, Stud
Supplier Device Package: DO-203AA (DO-4)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: S2520
RoHS Status: RoHS non-compliant

Buy Now Datasheet
200V 25A Diode and Rectifier - 280-S2520 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 25A Diode and Rectifier
280-S2520
200V 25A Diode and Rectifier 280-S2520
DIODE GEN PURP 200V 25A DO203AA Product overview: S2520 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2520 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 25A DO203AA Product overview: S2520 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2520 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S2520 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S2520
Discrete Semiconductor Products - Diodes - Rectifiers S2520
DIODE GEN PURP 200V 25A DO203AA

DIODE GEN PURP 200V 25A DO203AA

Supplier's Site
Std Rectifier Do-4 Rohs Compliant Microchip - 32AJ8964 - Newark, An Avnet Company
Chicago, IL, United States
Std Rectifier Do-4 Rohs Compliant Microchip
32AJ8964
Std Rectifier Do-4 Rohs Compliant Microchip 32AJ8964
STD RECTIFIER DO-4 ROHS COMPLIANT: YES

STD RECTIFIER DO-4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number S2520-ND 1282288-S2520 280-S2520 S2520 32AJ8964
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 200V 25A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Std Rectifier Do-4 Rohs Compliant Microchip
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 C (-85 F)
Diode Type Standard
VR 200 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data