Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single S2AHE3_A/I

Description
Win Source Part Number: 1281330-S2AHE3_A/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 1.5 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 50 V Capacitance @ Vr, F: 16pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S2A
Request a Quote Datasheet
Description
Win Source Part Number: 1281330-S2AHE3_A/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 1.5 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 50 V Capacitance @ Vr, F: 16pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281330-S2AHE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281330-S2AHE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281330-S2AHE3_A/I
Win Source Part Number: 1281330-S2AHE3_A/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 1.5 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 50 V Capacitance @ Vr, F: 16pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S2A

Win Source Part Number: 1281330-S2AHE3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 1.5 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 50 V
Capacitance @ Vr, F: 16pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S2A

Buy Now Datasheet
Single Diodes - S2AHE3_A/I-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S2AHE3_A/I-ND
Single Diodes S2AHE3_A/I-ND
Diode Standard 50V 1.5A Surface Mount DO-214AA (SMB)

Diode Standard 50V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Automotive 50V 1.5A Diode and Rectifier - 280-S2AHE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 1.5A Diode and Rectifier
280-S2AHE3_A/I
Automotive 50V 1.5A Diode and Rectifier 280-S2AHE3_A/I
Diode Switching 50V 1.5A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: S2AHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 50V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2AHE3_A/I can be used for catalog matching and distributor lookup.

Diode Switching 50V 1.5A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: S2AHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 50V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2AHE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S2AHE3_A/I - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
S2AHE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers S2AHE3_A/I
DIODE GEN PURP 50V 1.5A DO214AA

DIODE GEN PURP 50V 1.5A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S2AHE3_A/I
Rectifiers S2AHE3_A/I
Rectifiers 1.5A, 50V, SMB GPP, STD, SM RECT

Rectifiers 1.5A, 50V, SMB GPP, STD, SM RECT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 1281330-S2AHE3_A/I S2AHE3_A/I-ND 280-S2AHE3_A/I S2AHE3_A/I S2AHE3_A/I
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Automotive 50V 1.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.15 volts 1.15 volts
VR 50 volts
IR 1.00E-3 mA
trr 2000 ns
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Medium power Schottky barrier single diode - BAT760-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers