Diode Standard 1600V 25A Stud Mount DO-203AA (DO-4)
Win Source Part Number: 1282292-S25160
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600 V
Current - Average Rectified (Io): 25A
Current - Reverse Leakage @ Vr: 10 µA @ 1600 V
Operating Temperature - Junction: -65°C ~ 200°C
Mounting Type: Stud Mount
Package / Case: DO-203AA, DO-4, Stud
Supplier Device Package: DO-203AA (DO-4)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: S25160
RoHS Status: RoHS non-compliant
DIODE GEN PURP 1.6KV 25A DO203AA Product overview: S25160 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S25160 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.6KV 25A DO203AA
STD RECTIFIER DO-4 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | S25160-ND | 1282292-S25160 | 280-S25160 | S25160 | 32AJ8963 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 1.6KV 25A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Std Rectifier Do-4 Rohs Compliant Microchip |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | ||
| Diode Type | Standard | ||||
| VR | 1600 volts | ||||
| IR | 0.0100 mA |