Diode Standard 200V 22A Stud Mount DO-203AA (DO-4)
Win Source Part Number: 1282289-S2120
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 22A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 30 A
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 200°C
Mounting Type: Stud Mount
Package / Case: DO-203AA, DO-4, Stud
Supplier Device Package: DO-203AA (DO-4)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: S2120
RoHS Status: RoHS non-compliant
DIODE GEN PURP 200V 22A DO203AA Product overview: S2120 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 22A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 22A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2120 can be used for catalog matching and distributor lookup.
STD RECTIFIER DO-4 ROHS COMPLIANT: YES
DIODE GEN PURP 200V 22A DO203AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | S2120-ND | 1282289-S2120 | 280-S2120 | 32AJ8955 | S2120 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 200V 22A Diode and Rectifier | Std Rectifier Do-4 Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | ||
| Diode Type | Standard | ||||
| VF | 1.2 volts | 1.2 volts | |||
| VR | 200 volts |