DIODES Incorporated 100V 1.5A Diode and Rectifier S2B-13

Description
DIODE GEN PURP 100V 1.5A SMB Product overview: S2B-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2B-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 1.5A SMB Product overview: S2B-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2B-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 1.5A Diode and Rectifier
280-S2B-13
100V 1.5A Diode and Rectifier 280-S2B-13
DIODE GEN PURP 100V 1.5A SMB Product overview: S2B-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2B-13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 1.5A SMB Product overview: S2B-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2B-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - S2B-13 - 741441-S2B-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S2B-13
741441-S2B-13
Diodes, Rectifiers - Single - S2B-13 741441-S2B-13
Manufacturer: Diodes Incorporated Win Source Part Number: 741441-S2B-13 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Reference case: SMBDO-214 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 741441-S2B-13
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Reference case: SMBDO-214
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Single Diodes - S2BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S2BDITR-ND
Single Diodes S2BDITR-ND
Diode Standard 100V 1.5A Surface Mount SMB

Diode Standard 100V 1.5A Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S2B-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S2B-13
Discrete Semiconductor Products - Diodes - Rectifiers S2B-13
DIODE GEN PURP 100V 1.5A SMB

DIODE GEN PURP 100V 1.5A SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-S2B-13 741441-S2B-13 S2BDITR-ND S2B-13
Product Name 100V 1.5A Diode and Rectifier Diodes, Rectifiers - Single - S2B-13 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data