Diode Standard 800V 1A Surface Mount Sub SMA
Diode Standard 800V 1A Surface Mount Sub SMA
Diode Standard 800V 1A Surface Mount Sub SMA
TAIWAN SEMICONDUCTOR S1KL Standard Power Diode, Single, 800 V, 1 A, 1.1 V, 30 A, 150 C Product overview: S1KL from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 V, 1 A, 1.1 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800 V, 1 A, 1.1 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1KL can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1801-S1KLTR-ND | 280-S1KL |
| Product Name | Single Diodes | 800 V 1 A 1.1 V Diode and Rectifier |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |