Vishay Intertechnology, Inc. Single Diodes S2J-E3/5BT

Description
Diode Standard 600V 1.5A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 600V 1.5A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S2J-E3/5BTGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S2J-E3/5BTGITR-ND
Single Diodes S2J-E3/5BTGITR-ND
Diode Standard 600V 1.5A Surface Mount DO-214AA (SMB)

Diode Standard 600V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - S2J-E3/5BTGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S2J-E3/5BTGIDKR-ND
Single Diodes S2J-E3/5BTGIDKR-ND
Diode Standard 600V 1.5A Surface Mount DO-214AA (SMB)

Diode Standard 600V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - S2J-E3/5BTGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S2J-E3/5BTGICT-ND
Single Diodes S2J-E3/5BTGICT-ND
Diode Standard 600V 1.5A Surface Mount DO-214AA (SMB)

Diode Standard 600V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
1.5 A 600 V Diode and Rectifier - 280-S2J-E3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 A 600 V Diode and Rectifier
280-S2J-E3/5BT
1.5 A 600 V Diode and Rectifier 280-S2J-E3/5BT
DIODE 1.5 A, 600 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: S2J-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2J-E3/5BT can be used for catalog matching and distributor lookup.

DIODE 1.5 A, 600 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: S2J-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2J-E3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281843-S2J-E3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281843-S2J-E3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281843-S2J-E3/5BT
Win Source Part Number: 1281843-S2J-E3/5BT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,200 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 1.5 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 600 V Capacitance @ Vr, F: 16pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: S2J-E3/5BTGIDKR,S2J- E3/5BTGITR,S2J-E3/5B T,S2J-E3/5BTGICT Base Product Number: S2J

Win Source Part Number: 1281843-S2J-E3/5BT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,200
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 1.5 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 600 V
Capacitance @ Vr, F: 16pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: S2J-E3/5BTGIDKR,S2J-E3/5BTGITR,S2J-E3/5BT,S2J-E3/5BTGICT
Base Product Number: S2J

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S2J-E3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S2J-E3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers S2J-E3/5BT
DIODE GEN PURP 600V 1.5A DO214AA

DIODE GEN PURP 600V 1.5A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S2J-E3/5BT
Rectifiers S2J-E3/5BT
Rectifiers 1.5 Amp 600 Volt 50 Amp IFSM

Rectifiers 1.5 Amp 600 Volt 50 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number S2J-E3/5BTGITR-ND 280-S2J-E3/5BT 1281843-S2J-E3/5BT S2J-E3/5BT S2J-E3/5BT
Product Name Single Diodes 1.5 A 600 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel DO-214AA-2
RoHS Compliant RoHS
IO 1.5 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data