Micro Commercial Components Corp. Single Diodes S2K-TP

Description
Diode Standard 800V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 800V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S2K-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S2K-TPMSTR-ND
Single Diodes S2K-TPMSTR-ND
Diode Standard 800V 2A Surface Mount DO-214AA (SMB)

Diode Standard 800V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282420-S2K-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282420-S2K-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282420-S2K-TP
Win Source Part Number: 1282420-S2K-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 10 µA @ 800 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: S2K-TPMSTR,S2KTP,S2K -TPMSCT,Q2469810,S2K -TPMSDKR Base Product Number: S2K

Win Source Part Number: 1282420-S2K-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: S2K-TPMSTR,S2KTP,S2K-TPMSCT,Q2469810,S2K-TPMSDKR
Base Product Number: S2K

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S2K-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
S2K-TP
Discrete Semiconductor Products - Diodes - Rectifiers S2K-TP
DIODE GEN PURP 800V 2A DO214AA

DIODE GEN PURP 800V 2A DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers
Product Number S2K-TPMSTR-ND 1282420-S2K-TP S2K-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.15 volts 1.15 volts
VR 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SM8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Bridge Rectifiers - CC2023-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Diode Arrays - BAS40-06/DG/B2,215-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 20CLQ045 - 20CLQ045 - Infineon Technologies AG
Specs
Package C-CCN-3
Life Cycle Stage active and preferred
View Details
3 suppliers